EDAC, Inc. Card Edge Conn, Single, 5Pos, Wire Wrap; Card Edge Connector Type Edac 345-005-558-458

Description
CARD EDGE CONN, SINGLE, 5POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE, 5POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 5Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ3825 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 5Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ3825
Card Edge Conn, Single, 5Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ3825
CARD EDGE CONN, SINGLE, 5POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 5POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:5 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AJ3825
Product Name Card Edge Conn, Single, 5Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V16E61 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details