EDAC, Inc. Edgeboard Connectors 342-114-558-202

Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-114-558-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-114-558-202-ND
Edgeboard Connectors 151-342-114-558-202-ND
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 114Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ6115 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 114Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ6115
Card Edge Conn, Dual, 114Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ6115
CARD EDGE CONN, DUAL, 114POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 114POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-114-558-202-ND 64AJ6115
Product Name Edgeboard Connectors Card Edge Conn, Dual, 114Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data