EDAC, Inc. Edgeboard Connectors 342-114-521-207

Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-114-521-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-114-521-207-ND
Edgeboard Connectors 151-342-114-521-207-ND
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 114Pos, Th; Card Edge Connector Type Edac - 64AJ6101 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 114Pos, Th; Card Edge Connector Type Edac
64AJ6101
Card Edge Conn, Dual, 114Pos, Th; Card Edge Connector Type Edac 64AJ6101
CARD EDGE CONN, DUAL, 114POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 114POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-114-521-207-ND 64AJ6101
Product Name Edgeboard Connectors Card Edge Conn, Dual, 114Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 114 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103310-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers