EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 342-112-542-203

Description
Win Source Part Number: 1034426-342-112-542- 203 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 342 Number of Positions: 112 Pitch: 0.100" (2.54mm) Color: Green Contact Type: Cantilever Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 56 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Floating Bobbin, 0.116" (2.95mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-342-112-542-203 Base Product Number: 342-112 Termination Rows: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1034426-342-112-542- 203 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 342 Number of Positions: 112 Pitch: 0.100" (2.54mm) Color: Green Contact Type: Cantilever Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 56 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Floating Bobbin, 0.116" (2.95mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-342-112-542-203 Base Product Number: 342-112 Termination Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1034426-342-112-542-203 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1034426-342-112-542-203
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1034426-342-112-542-203
Win Source Part Number: 1034426-342-112-542- 203 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 342 Number of Positions: 112 Pitch: 0.100" (2.54mm) Color: Green Contact Type: Cantilever Number of Rows: 2 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 56 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Floating Bobbin, 0.116" (2.95mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-342-112-542-203 Base Product Number: 342-112 Termination Rows: 2

Win Source Part Number: 1034426-342-112-542-203
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 342
Number of Positions: 112
Pitch: 0.100" (2.54mm)
Color: Green
Contact Type: Cantilever
Number of Rows: 2
Termination: Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 56
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Floating Bobbin, 0.116" (2.95mm) Dia
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-342-112-542-203
Base Product Number: 342-112
Termination Rows: 2

Buy Now Datasheet
Edgeboard Connectors - 151-342-112-542-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-112-542-203-ND
Edgeboard Connectors 151-342-112-542-203-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 112Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ1893 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 112Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ1893
Card Edge Conn, Dual, 112Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ1893
CARD EDGE CONN, DUAL, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1034426-342-112-542-203 151-342-112-542-203-ND 65AJ1893
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Conn, Dual, 112Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector Card Edge Connector
Termination Wire Wrap
Mounting Through Hole Through Hole Through Hole Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data