EDAC, Inc. Edgeboard Connectors 342-110-541-202

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-110-541-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-110-541-202-ND
Edgeboard Connectors 151-342-110-541-202-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 110Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ3703 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 110Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ3703
Card Edge Conn, Dual, 110Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ3703
CARD EDGE CONN, DUAL, 110POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 110POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-110-541-202-ND 65AJ3703
Product Name Edgeboard Connectors Card Edge Conn, Dual, 110Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Screw Connectors - 36-7691-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Nano Circular Connectors - A79110-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers