EDAC, Inc. Edgeboard Connectors 342-110-523-202

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-110-523-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-110-523-202-ND
Edgeboard Connectors 151-342-110-523-202-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac - 65AJ1869 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac
65AJ1869
Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac 65AJ1869
CARD EDGE CONN, DUAL, 110POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 110POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-110-523-202-ND 65AJ1869
Product Name Edgeboard Connectors Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 110 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98022-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Headers, Male Pins - A28594-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details