EDAC, Inc. Edgeboard Connectors 342-108-544-212

Description
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-108-544-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-108-544-212-ND
Edgeboard Connectors 151-342-108-544-212-ND
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 108Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ3689 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 108Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ3689
Card Edge Conn, Dual, 108Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ3689
CARD EDGE CONN, DUAL, 108POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 108POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 342-108-544-212 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
342-108-544-212
Card Edge Connectors - Edgeboard Connectors 342-108-544-212
342 SERIES (.100" (2.54MM) CONTA

342 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-342-108-544-212-ND 65AJ3689 342-108-544-212
Product Name Edgeboard Connectors Card Edge Conn, Dual, 108Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data