EDAC, Inc. Edgeboard Connectors 342-108-541-203

Description
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-108-541-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-108-541-203-ND
Edgeboard Connectors 151-342-108-541-203-ND
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 108Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ7778 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 108Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ7778
Card Edge Conn, Dual, 108Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ7778
CARD EDGE CONN, DUAL, 108POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 108POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-108-541-203-ND 64AJ7778
Product Name Edgeboard Connectors Card Edge Conn, Dual, 108Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A3201-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Nano Strip Connectors - A79023-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers