EDAC, Inc. Edgeboard Connectors 342-108-521-202

Description
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-108-521-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-108-521-202-ND
Edgeboard Connectors 151-342-108-521-202-ND
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 108Pos, Th; Card Edge Connector Type Edac - 64AJ7773 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 108Pos, Th; Card Edge Connector Type Edac
64AJ7773
Card Edge Conn, Dual, 108Pos, Th; Card Edge Connector Type Edac 64AJ7773
CARD EDGE CONN, DUAL, 108POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 108POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-108-521-202-ND 64AJ7773
Product Name Edgeboard Connectors Card Edge Conn, Dual, 108Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 108 #
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79006-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details