EDAC, Inc. Edgeboard Connectors 342-106-520-212

Description
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-106-520-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-106-520-212-ND
Edgeboard Connectors 151-342-106-520-212-ND
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 106Pos, Th; Card Edge Connector Type Edac - 64AJ9774 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 106Pos, Th; Card Edge Connector Type Edac
64AJ9774
Card Edge Conn, Dual, 106Pos, Th; Card Edge Connector Type Edac 64AJ9774
CARD EDGE CONN, DUAL, 106POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:106 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 106POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:106 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 342-106-520-212 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
342-106-520-212
Card Edge Connectors - Edgeboard Connectors 342-106-520-212
342 SERIES (.100" (2.54MM) CONTA

342 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-342-106-520-212-ND 64AJ9774 342-106-520-212
Product Name Edgeboard Connectors Card Edge Conn, Dual, 106Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 106 #
Unlock Full Specs
to access all available technical data