The 342-102-555-202 is a card edge connector from Lingto Electronic Limited, designed with a 0.100,Äù (2.54mm) contact pitch and suitable for use with printed circuit boards (P.C. boards) of 0.062,Äù (1.57mm) nominal thickness. This connector features a high-profile insulator body measuring 0.590,Äù (14.99mm) and offers various contact termination options, including P.C. tail and extender board bends. It is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, the connector is RoHS compliant and UL certified. It has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The connector also accepts in-contact polarizing keys for enhanced alignment during installation.
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 102POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:102 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
342 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-342-102-555-202-ND | 64AJ5988 | 342-102-555-202 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 102Pos, Solder Lug; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Panel Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |