"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
342 SERIES (.100" (2.54MM) CONTA
CARD EDGE CONN, DUAL, 102POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:102 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-342-102-542-203-ND | 342-102-542-203 | 64AJ7728 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual, 102Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |