EDAC, Inc. Edgeboard Connectors 342-102-523-203

Description
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-102-523-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-102-523-203-ND
Edgeboard Connectors 151-342-102-523-203-ND
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 342-102-523-203 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
342-102-523-203
Card Edge Connectors - Edgeboard Connectors 342-102-523-203
342 SERIES (.100" (2.54MM) CONTA

342 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual, 102Pos, Th; Card Edge Connector Type Edac - 64AJ5978 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 102Pos, Th; Card Edge Connector Type Edac
64AJ5978
Card Edge Conn, Dual, 102Pos, Th; Card Edge Connector Type Edac 64AJ5978
CARD EDGE CONN, DUAL, 102POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:102 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 102POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:102 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-342-102-523-203-ND 342-102-523-203 64AJ5978
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual, 102Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 102 #
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003212AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details