EDAC, Inc. Edgeboard Connectors 342-102-500-202

Description
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-102-500-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-102-500-202-ND
Edgeboard Connectors 151-342-102-500-202-ND
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 102Pos, Solder Lug; Card Edge Connector Type Edac - 65AJ3620 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 102Pos, Solder Lug; Card Edge Connector Type Edac
65AJ3620
Card Edge Conn, Dual, 102Pos, Solder Lug; Card Edge Connector Type Edac 65AJ3620
CARD EDGE CONN, DUAL, 102POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:102 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 102POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:102 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-102-500-202-ND 65AJ3620
Product Name Edgeboard Connectors Card Edge Conn, Dual, 102Pos, Solder Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1613-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details