The 342-100-555-202 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a high-profile insulator body measuring 0.590,Äù (14.99mm) and offers various contact termination options, including extender board bends. This connector is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. It has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector is RoHS compliant and UL certified, ensuring adherence to industry standards.
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
342 SERIES (.100" (2.54MM) CONTA
CARD EDGE CONN, DUAL, 100POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-342-100-555-202-ND | 342-100-555-202 | 64AJ5963 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual, 100Pos, Solder Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Panel Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |