The 342-100-524-208 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a high-profile insulator body measuring 0.590,Äù (14.99mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. This connector is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, the connector is RoHS compliant and UL certified. It has a current rating of 3 amps, with a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and it maintains an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, with specified insertion and withdrawal forces for reliable performance.
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 100POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
342 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-342-100-524-208-ND | 64AJ5958 | 342-100-524-208 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 100Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 100 # |