EDAC, Inc. Edgeboard Connectors 342-100-520-207

Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 342-100-520-207 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a high-profile insulator body measuring 0.590,Äù (14.99mm) and offers various contact termination options, including P.C. tail configurations. This connector is available in both single and dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability, while the contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The 342-100-520-207 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a high-profile insulator body measuring 0.590,Äù (14.99mm) and offers various contact termination options, including P.C. tail configurations. This connector is available in both single and dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability, while the contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-100-520-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-100-520-207-ND
Edgeboard Connectors 151-342-100-520-207-ND
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 342-100-520-207 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
342-100-520-207
Card Edge Connectors - Edgeboard Connectors 342-100-520-207
342 SERIES (.100" (2.54MM) CONTA

342 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual, 100Pos, Th; Card Edge Connector Type Edac - 64AJ5953 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 100Pos, Th; Card Edge Connector Type Edac
64AJ5953
Card Edge Conn, Dual, 100Pos, Th; Card Edge Connector Type Edac 64AJ5953
CARD EDGE CONN, DUAL, 100POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 100POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-342-100-520-207-ND 342-100-520-207 64AJ5953
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual, 100Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 100 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29869-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Headers, Male Pins - 104345-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details