EDAC, Inc. Edgeboard Connectors 342-094-500-208

Description
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-094-500-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-094-500-208-ND
Edgeboard Connectors 151-342-094-500-208-ND
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 94Pos, Solder Lug; Card Edge Connector Type Edac - 65AJ1703 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 94Pos, Solder Lug; Card Edge Connector Type Edac
65AJ1703
Card Edge Conn, Dual, 94Pos, Solder Lug; Card Edge Connector Type Edac 65AJ1703
CARD EDGE CONN, DUAL, 94POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 94POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-094-500-208-ND 65AJ1703
Product Name Edgeboard Connectors Card Edge Conn, Dual, 94Pos, Solder Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 94 #
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Edgeboard Connectors - A112208-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 1.27 mm (0.0500 inch)
View Details
3 suppliers
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details