EDAC, Inc. Edgeboard Connectors 342-092-555-207

Description
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-092-555-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-092-555-207-ND
Edgeboard Connectors 151-342-092-555-207-ND
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 92Pos, Solder Lug; Card Edge Connector Type Edac - 64AJ9653 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 92Pos, Solder Lug; Card Edge Connector Type Edac
64AJ9653
Card Edge Conn, Dual, 92Pos, Solder Lug; Card Edge Connector Type Edac 64AJ9653
CARD EDGE CONN, DUAL, 92POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:92 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 92POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:92 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-092-555-207-ND 64AJ9653
Product Name Edgeboard Connectors Card Edge Conn, Dual, 92Pos, Solder Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 92 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
Headers, Male Pins - A28634-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details