"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 86POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-342-086-558-201-ND | 64AJ5818 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 86Pos, Wire Wrapos; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |