EDAC, Inc. Edgeboard Connectors 342-072-500-202

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 342-072-500-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
342-072-500-202-ND
Edgeboard Connectors 342-072-500-202-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 72Pos, Solder Lug; Card Edge Connector Type Edac - 73R6942 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 72Pos, Solder Lug; Card Edge Connector Type Edac
73R6942
Card Edge Conn, Dual, 72Pos, Solder Lug; Card Edge Connector Type Edac 73R6942
CARD EDGE CONN, DUAL, 72POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 72POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 342-072-500-202-ND 73R6942
Product Name Edgeboard Connectors Card Edge Conn, Dual, 72Pos, Solder Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 72 #
Unlock Full Specs
to access all available technical data