EDAC, Inc. Edgeboard Connectors 342-070-524-212

Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-070-524-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-070-524-212-ND
Edgeboard Connectors 151-342-070-524-212-ND
"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 70Pos, Th; Card Edge Connector Type Edac - 64AJ9473 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 70Pos, Th; Card Edge Connector Type Edac
64AJ9473
Card Edge Conn, Dual, 70Pos, Th; Card Edge Connector Type Edac 64AJ9473
CARD EDGE CONN, DUAL, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-070-524-212-ND 64AJ9473
Product Name Edgeboard Connectors Card Edge Conn, Dual, 70Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 70 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51700-10300403AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
D-Sub Connector Assemblies - 2262-A50021-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details