EDAC, Inc. Edgeboard Connectors 342-068-555-202

Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-068-555-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-068-555-202-ND
Edgeboard Connectors 151-342-068-555-202-ND
"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 68Pos, Solder Lug; Card Edge Connector Type Edac - 65AJ1435 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 68Pos, Solder Lug; Card Edge Connector Type Edac
65AJ1435
Card Edge Conn, Dual, 68Pos, Solder Lug; Card Edge Connector Type Edac 65AJ1435
CARD EDGE CONN, DUAL, 68POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 68POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-068-555-202-ND 65AJ1435
Product Name Edgeboard Connectors Card Edge Conn, Dual, 68Pos, Solder Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 68 #
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCI & PCI Express Connectors - 1-1871058-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
5 suppliers
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details