EDAC, Inc. Edgeboard Connectors 342-057-520-103

Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-057-520-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-057-520-103-ND
Edgeboard Connectors 151-342-057-520-103-ND
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 57Pos, Th; Card Edge Connector Type Edac - 64AJ9327 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 57Pos, Th; Card Edge Connector Type Edac
64AJ9327
Card Edge Conn, Single, 57Pos, Th; Card Edge Connector Type Edac 64AJ9327
CARD EDGE CONN, SINGLE, 57POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:57 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 57POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:57 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-057-520-103-ND 64AJ9327
Product Name Edgeboard Connectors Card Edge Conn, Single, 57Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 57 #
Unlock Full Specs
to access all available technical data