EDAC, Inc. Edgeboard Connectors 342-056-521-207

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-056-521-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-056-521-207-ND
Edgeboard Connectors 151-342-056-521-207-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac - 64AJ9305 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac
64AJ9305
Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac 64AJ9305
CARD EDGE CONN, DUAL, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-056-521-207-ND 64AJ9305
Product Name Edgeboard Connectors Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 56 #
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
PwrBlade ® - 51915-073LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details