EDAC, Inc. Edgeboard Connectors 342-054-559-207

Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-054-559-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-054-559-207-ND
Edgeboard Connectors 151-342-054-559-207-ND
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 54Pos, Wire Wrapos; Card Edge Connector Type Edac - 64AJ9272 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 54Pos, Wire Wrapos; Card Edge Connector Type Edac
64AJ9272
Card Edge Conn, Dual, 54Pos, Wire Wrapos; Card Edge Connector Type Edac 64AJ9272
CARD EDGE CONN, DUAL, 54POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 54POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-054-559-207-ND 64AJ9272
Product Name Edgeboard Connectors Card Edge Conn, Dual, 54Pos, Wire Wrapos; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1598-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51702-10402400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details