EDAC, Inc. Edgeboard Connectors 342-054-540-104

Description
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-054-540-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-054-540-104-ND
Edgeboard Connectors 151-342-054-540-104-ND
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ1235 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ1235
Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ1235
CARD EDGE CONN, SINGLE, 54POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 54POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-054-540-104-ND 65AJ1235
Product Name Edgeboard Connectors Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-1289-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers
3A Electronic Connector - 316-103634-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99349-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details