EDAC, Inc. Edgeboard Connectors 342-053-521-101

Description
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-053-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-053-521-101-ND
Edgeboard Connectors 151-342-053-521-101-ND
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 53Pos, Th; Card Edge Connector Type Edac - 64AJ9222 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 53Pos, Th; Card Edge Connector Type Edac
64AJ9222
Card Edge Conn, Single, 53Pos, Th; Card Edge Connector Type Edac 64AJ9222
CARD EDGE CONN, SINGLE, 53POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:53 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 53POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:53 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-053-521-101-ND 64AJ9222
Product Name Edgeboard Connectors Card Edge Conn, Single, 53Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 53 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers