EDAC, Inc. Edgeboard Connectors 342-052-556-208

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-052-556-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-052-556-208-ND
Edgeboard Connectors 151-342-052-556-208-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1039583-342-052-556-208 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1039583-342-052-556-208
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1039583-342-052-556-208
Win Source Part Number: 1039583-342-052-556- 208 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 342 Number of Positions: 52 Pitch: 0.100" (2.54mm) Color: Green Features: Card Extender Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 26 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Threaded Insert, 4-40 Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-342-052-556-208 Base Product Number: 342-052 Termination Rows: 2

Win Source Part Number: 1039583-342-052-556-208
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 342
Number of Positions: 52
Pitch: 0.100" (2.54mm)
Color: Green
Features: Card Extender
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 26
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Threaded Insert, 4-40
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-342-052-556-208
Base Product Number: 342-052
Termination Rows: 2

Buy Now Datasheet
Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac - 64AJ5332 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac
64AJ5332
Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac 64AJ5332
CARD EDGE CONN, DUAL, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-342-052-556-208-ND 1039583-342-052-556-208 64AJ5332
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-012-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NCV-ML2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Turret Connectors - 36-1572-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details