EDAC, Inc. Edgeboard Connectors 342-052-542-203

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-052-542-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-052-542-203-ND
Edgeboard Connectors 151-342-052-542-203-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 52Pos, Wire Wrapos; Card Edge Connector Type Edac - 64AJ7193 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 52Pos, Wire Wrapos; Card Edge Connector Type Edac
64AJ7193
Card Edge Conn, Dual, 52Pos, Wire Wrapos; Card Edge Connector Type Edac 64AJ7193
CARD EDGE CONN, DUAL, 52POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 52POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-052-542-203-ND 64AJ7193
Product Name Edgeboard Connectors Card Edge Conn, Dual, 52Pos, Wire Wrapos; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1533-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details