EDAC, Inc. Edgeboard Connectors 342-052-500-204

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-052-500-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-052-500-204-ND
Edgeboard Connectors 151-342-052-500-204-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 52Pos, Solder Lug; Card Edge Connector Type Edac - 64AJ9186 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 52Pos, Solder Lug; Card Edge Connector Type Edac
64AJ9186
Card Edge Conn, Dual, 52Pos, Solder Lug; Card Edge Connector Type Edac 64AJ9186
CARD EDGE CONN, DUAL, 52POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 52POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-052-500-204-ND 64AJ9186
Product Name Edgeboard Connectors Card Edge Conn, Dual, 52Pos, Solder Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99002-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details