EDAC, Inc. Edgeboard Connectors 342-038-559-101

Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-038-559-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-038-559-101-ND
Edgeboard Connectors 151-342-038-559-101-ND
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 38Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ4870 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 38Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ4870
Card Edge Conn, Single, 38Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ4870
CARD EDGE CONN, SINGLE, 38POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 38POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-038-559-101-ND 64AJ4870
Product Name Edgeboard Connectors Card Edge Conn, Single, 38Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers