EDAC, Inc. Edgeboard Connectors 342-038-500-204

Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-038-500-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-038-500-204-ND
Edgeboard Connectors 151-342-038-500-204-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 38Pos, Lug; Card Edge Connector Type Edac - 66AJ0417 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 38Pos, Lug; Card Edge Connector Type Edac
66AJ0417
Card Edge Conn, Dual, 38Pos, Lug; Card Edge Connector Type Edac 66AJ0417
CARD EDGE CONN, DUAL, 38POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 38POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-038-500-204-ND 66AJ0417
Product Name Edgeboard Connectors Card Edge Conn, Dual, 38Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 38 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Mini PCI Express & mSATA - 1759546-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Current Rating 0.5 amps
View Details
8 suppliers
PCB Connectors - NCS-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A29100-085-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details