EDAC, Inc. Edgeboard Connectors 342-037-559-103

Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-037-559-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-037-559-103-ND
Edgeboard Connectors 151-342-037-559-103-ND
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ7299 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ7299
Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ7299
CARD EDGE CONN, SINGLE, 37POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 37POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-037-559-103-ND 65AJ7299
Product Name Edgeboard Connectors Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
3A Electronic Connector - 316-102618-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details