EDAC, Inc. Edgeboard Connectors 342-037-559-101

Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-037-559-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-037-559-101-ND
Edgeboard Connectors 151-342-037-559-101-ND
"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"37 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac - 66AJ1418 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac
66AJ1418
Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac 66AJ1418
CARD EDGE CONN, SINGLE, 37POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 37POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-037-559-101-ND 66AJ1418
Product Name Edgeboard Connectors Card Edge Conn, Single, 37Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
20A 250V Electronic Connector - 407-2-1410271-0 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Press-Fit
Voltage Rating 250 volts
View Details
5 suppliers
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details