EDAC, Inc. Edgeboard Connectors 342-036-560-203

Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-036-560-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-036-560-203-ND
Edgeboard Connectors 151-342-036-560-203-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 36Pos, Th; Card Edge Connector Type Edac - 65AJ6794 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 36Pos, Th; Card Edge Connector Type Edac
65AJ6794
Card Edge Conn, Dual, 36Pos, Th; Card Edge Connector Type Edac 65AJ6794
CARD EDGE CONN, DUAL, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-036-560-203-ND 65AJ6794
Product Name Edgeboard Connectors Card Edge Conn, Dual, 36Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 36 #
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 1-5145169-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51703-10600000BALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details