EDAC, Inc. Edgeboard Connectors 342-034-559-112

Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-034-559-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-034-559-112-ND
Edgeboard Connectors 151-342-034-559-112-ND
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 34Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ7287 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 34Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ7287
Card Edge Conn, Single, 34Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ7287
CARD EDGE CONN, SINGLE, 34POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 34POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-034-559-112-ND 65AJ7287
Product Name Edgeboard Connectors Card Edge Conn, Single, 34Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Turret Connectors - 36-1582-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details