EDAC, Inc. Edgeboard Connectors 342-034-541-204

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-034-541-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-034-541-204-ND
Edgeboard Connectors 151-342-034-541-204-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 34Pos, Wire Wrap; Card Edge Connector Type Edac - 66AJ3081 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 34Pos, Wire Wrap; Card Edge Connector Type Edac
66AJ3081
Card Edge Conn, Dual, 34Pos, Wire Wrap; Card Edge Connector Type Edac 66AJ3081
CARD EDGE CONN, DUAL, 34POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 34POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-034-541-204-ND 66AJ3081
Product Name Edgeboard Connectors Card Edge Conn, Dual, 34Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99350-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51702-10602400BALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details