EDAC, Inc. Edgeboard Connectors 342-034-541-101

Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-034-541-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-034-541-101-ND
Edgeboard Connectors 151-342-034-541-101-ND
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 34Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ3326 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 34Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ3326
Card Edge Conn, Single, 34Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ3326
CARD EDGE CONN, SINGLE, 34POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 34POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-034-541-101-ND 64AJ3326
Product Name Edgeboard Connectors Card Edge Conn, Single, 34Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PwrBlade ® - 51915-157LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1406-3-ND - DigiKey
Specs
Mounting Through Hole
View Details