EDAC, Inc. Edgeboard Connectors 342-034-521-101

Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-034-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-034-521-101-ND
Edgeboard Connectors 151-342-034-521-101-ND
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 34Pos, Th; Card Edge Connector Type Edac - 65AJ8856 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 34Pos, Th; Card Edge Connector Type Edac
65AJ8856
Card Edge Conn, Single, 34Pos, Th; Card Edge Connector Type Edac 65AJ8856
CARD EDGE CONN, SINGLE, 34POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 34POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-034-521-101-ND 65AJ8856
Product Name Edgeboard Connectors Card Edge Conn, Single, 34Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 34 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
3A Electronic Connector - 316-103168-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers