EDAC, Inc. Edgeboard Connectors 342-033-541-102

Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-033-541-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-033-541-102-ND
Edgeboard Connectors 151-342-033-541-102-ND
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 33Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ5709 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 33Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ5709
Card Edge Conn, Single, 33Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ5709
CARD EDGE CONN, SINGLE, 33POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 33POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-033-541-102-ND 65AJ5709
Product Name Edgeboard Connectors Card Edge Conn, Single, 33Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Male Pins - A26801-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details