EDAC, Inc. Edgeboard Connectors 342-033-500-101

Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-033-500-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-033-500-101-ND
Edgeboard Connectors 151-342-033-500-101-ND
"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"33 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 33Pos, Lug; Card Edge Connector Type Edac - 66AJ6696 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 33Pos, Lug; Card Edge Connector Type Edac
66AJ6696
Card Edge Conn, Single, 33Pos, Lug; Card Edge Connector Type Edac 66AJ6696
CARD EDGE CONN, SINGLE, 33POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 33POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-033-500-101-ND 66AJ6696
Product Name Edgeboard Connectors Card Edge Conn, Single, 33Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 33 #
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers