EDAC, Inc. Edgeboard Connectors 342-032-558-207

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-032-558-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-032-558-207-ND
Edgeboard Connectors 151-342-032-558-207-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 32Pos, Wire Wrapos; Card Edge Connector Type Edac - 65AJ5704 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 32Pos, Wire Wrapos; Card Edge Connector Type Edac
65AJ5704
Card Edge Conn, Dual, 32Pos, Wire Wrapos; Card Edge Connector Type Edac 65AJ5704
CARD EDGE CONN, DUAL, 32POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 32POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-032-558-207-ND 65AJ5704
Product Name Edgeboard Connectors Card Edge Conn, Dual, 32Pos, Wire Wrapos; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1408120-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Through Hole - Solder
View Details
4 suppliers
PCB Connectors - NCT-ML4G-T - kTB Solutions
Specs
Connector Type TNC; TNC Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50021-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details