EDAC, Inc. Edgeboard Connectors 342-032-558-204

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-032-558-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-032-558-204-ND
Edgeboard Connectors 151-342-032-558-204-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 32Pos, Wire Wrapos; Card Edge Connector Type Edac - 65AJ5703 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 32Pos, Wire Wrapos; Card Edge Connector Type Edac
65AJ5703
Card Edge Conn, Dual, 32Pos, Wire Wrapos; Card Edge Connector Type Edac 65AJ5703
CARD EDGE CONN, DUAL, 32POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 32POS, WIRE WRAPOS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:342 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-032-558-204-ND 65AJ5703
Product Name Edgeboard Connectors Card Edge Conn, Dual, 32Pos, Wire Wrapos; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI & PCI Express Connectors - 2-2362375-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Mounting Board Mount
Current Rating 1.1 amps
View Details
3 suppliers
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details