EDAC, Inc. Edgeboard Connectors 342-027-521-102

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-027-521-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-027-521-102-ND
Edgeboard Connectors 151-342-027-521-102-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 27Pos, Th; Card Edge Connector Type Edac - 66AJ1347 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 27Pos, Th; Card Edge Connector Type Edac
66AJ1347
Card Edge Conn, Single, 27Pos, Th; Card Edge Connector Type Edac 66AJ1347
CARD EDGE CONN, SINGLE, 27POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 27POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-027-521-102-ND 66AJ1347
Product Name Edgeboard Connectors Card Edge Conn, Single, 27Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 27 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A99002-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
5 suppliers