EDAC, Inc. Edgeboard Connectors 342-027-500-103

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-027-500-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-027-500-103-ND
Edgeboard Connectors 151-342-027-500-103-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac - 65AJ5658 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac
65AJ5658
Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac 65AJ5658
CARD EDGE CONN, SINGLE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-027-500-103-ND 65AJ5658
Product Name Edgeboard Connectors Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 27 #
Unlock Full Specs
to access all available technical data