EDAC, Inc. Edgeboard Connectors 342-026-541-112

Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-026-541-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-026-541-112-ND
Edgeboard Connectors 151-342-026-541-112-ND
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 26Pos, Wire Wrap; Card Edge Connector Type Edac - 66AJ0315 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 26Pos, Wire Wrap; Card Edge Connector Type Edac
66AJ0315
Card Edge Conn, Single, 26Pos, Wire Wrap; Card Edge Connector Type Edac 66AJ0315
CARD EDGE CONN, SINGLE, 26POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 26POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-026-541-112-ND 66AJ0315
Product Name Edgeboard Connectors Card Edge Conn, Single, 26Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Polarized Nano Connectors - COTS - A79603-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCI-FYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Female
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers