EDAC, Inc. Edgeboard Connectors 342-021-540-104

Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-021-540-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-021-540-104-ND
Edgeboard Connectors 151-342-021-540-104-ND
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 342-021-540-104 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
342-021-540-104
Card Edge Connectors - Edgeboard Connectors 342-021-540-104
342 SERIES (.100" (2.54MM) CONTA

342 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac - 66AJ2989 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac
66AJ2989
Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac 66AJ2989
CARD EDGE CONN, SINGLE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-342-021-540-104-ND 342-021-540-104 66AJ2989
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single, 21Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data