EDAC, Inc. Edgeboard Connectors 342-020-520-208

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-020-520-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-020-520-208-ND
Edgeboard Connectors 151-342-020-520-208-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 20Pos, Th; Card Edge Connector Type Edac - 66AJ2474 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 20Pos, Th; Card Edge Connector Type Edac
66AJ2474
Card Edge Conn, Dual, 20Pos, Th; Card Edge Connector Type Edac 66AJ2474
CARD EDGE CONN, DUAL, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-020-520-208-ND 66AJ2474
Product Name Edgeboard Connectors Card Edge Conn, Dual, 20Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connectors - 1761426-2 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A99267-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-7693-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details