EDAC, Inc. Edgeboard Connectors 342-019-542-107

Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-019-542-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-019-542-107-ND
Edgeboard Connectors 151-342-019-542-107-ND
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 19Pos, Wire Wrap; Card Edge Connector Type Edac - 66AJ1821 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 19Pos, Wire Wrap; Card Edge Connector Type Edac
66AJ1821
Card Edge Conn, Single, 19Pos, Wire Wrap; Card Edge Connector Type Edac 66AJ1821
CARD EDGE CONN, SINGLE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-019-542-107-ND 66AJ1821
Product Name Edgeboard Connectors Card Edge Conn, Single, 19Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data